Murata Electronics 1.15A 0.065OHM Inductor and Choke LQW15AN1N7C80D

Description
FIXED IND 1.7NH 1.15A 0.065OHM Product overview: LQW15AN1N7C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 0.065OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.15A, 0.065OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N7C80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.7NH 1.15A 0.065OHM Product overview: LQW15AN1N7C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 0.065OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.15A, 0.065OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N7C80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.15A 0.065OHM Inductor and Choke - 71-LQW15AN1N7C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.15A 0.065OHM Inductor and Choke
71-LQW15AN1N7C80D
1.15A 0.065OHM Inductor and Choke 71-LQW15AN1N7C80D
FIXED IND 1.7NH 1.15A 0.065OHM Product overview: LQW15AN1N7C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 0.065OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.15A, 0.065OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N7C80D can be used for catalog matching and distributor lookup.

FIXED IND 1.7NH 1.15A 0.065OHM Product overview: LQW15AN1N7C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 0.065OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.15A, 0.065OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N7C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN1N7C80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.7NH 1.15A 65 MOHM

FIXED IND 1.7NH 1.15A 65 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N7C80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.7NH 1.15A 65 MOHM

FIXED IND 1.7NH 1.15A 65 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N7C80DTR-ND - DigiKey
Thief River Falls, MN, United States
1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

1.7nH Unshielded Wirewound Inductor 1.15A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328056-LQW15AN1N7C80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328056-LQW15AN1N7C80D
Inductors, Coils, Chokes - Fixed Inductors 1328056-LQW15AN1N7C80D
Manufacturer: Murata Electronics Win Source Part Number: 1328056-LQW15AN1N7C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 1.7 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 18GHz DC Resistance (DCR): 65mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.15 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328056-LQW15AN1N7C80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 1.7 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 18GHz
DC Resistance (DCR): 65mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.15 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW15AN1N7C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N7C80D
Fixed Inductors LQW15AN1N7C80D
FIXED IND 1.7NH 1.15A 0.065OHM

FIXED IND 1.7NH 1.15A 0.065OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN1N7C80D 490-LQW15AN1N7C80DDKR-ND 1328056-LQW15AN1N7C80D LQW15AN1N7C80D
Product Name 1.15A 0.065OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0017 microH 0.0017 microH 0.0017 microH
Unlock Full Specs
to access all available technical data