Murata Electronics Fixed Inductors LQW15AN1N5C8ZD

Description
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15353-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15353-6-ND
Fixed Inductors 490-15353-6-ND
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15353-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15353-1-ND
Fixed Inductors 490-15353-1-ND
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15353-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15353-2-ND
Fixed Inductors 490-15353-2-ND
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15353-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details