Murata Power Solutions Fixed Inductors - LQW15AN1N5B00D LQW15AN1N5B00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057388-LQW15AN1N5B0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 1.5nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 250MHz Frequency - Self Resonant: 18GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057388-LQW15AN1N5B0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 1.5nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 250MHz Frequency - Self Resonant: 18GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN1N5B00D
1057388-LQW15AN1N5B00D
Fixed Inductors - LQW15AN1N5B00D 1057388-LQW15AN1N5B00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057388-LQW15AN1N5B0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 1.5nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 250MHz Frequency - Self Resonant: 18GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057388-LQW15AN1N5B00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 1.5nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 250MHz
Frequency - Self Resonant: 18GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount Inductors - 7859468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7859468
Surface Mount Inductors 7859468
Murata LQW15AN1N5B00D

Murata LQW15AN1N5B00D

Supplier's Site
Surface Mount Inductors - 7859468P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7859468P
Surface Mount Inductors 7859468P
Murata LQW15AN1N5B00D

Murata LQW15AN1N5B00D

Supplier's Site
Surface Mount Inductors - 1673959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1673959
Surface Mount Inductors 1673959
Murata LQW15AN1N5B00D

Murata LQW15AN1N5B00D

Supplier's Site
SMD 1A 0.03OHM Inductor and Choke - 71-LQW15AN1N5B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.03OHM Inductor and Choke
71-LQW15AN1N5B00D
SMD 1A 0.03OHM Inductor and Choke 71-LQW15AN1N5B00D
FIXED IND 1.5NH 1A 0.03OHM SMD Product overview: LQW15AN1N5B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N5B00D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 1A 0.03OHM SMD Product overview: LQW15AN1N5B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N5B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6782-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6782-6-ND
Fixed Inductors 490-6782-6-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6782-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6782-2-ND
Fixed Inductors 490-6782-2-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6782-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6782-1-ND
Fixed Inductors 490-6782-1-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN1N5B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N5B00D
Fixed Inductors LQW15AN1N5B00D
FIXED IND 1.5NH 1A 0.03OHM SMD

FIXED IND 1.5NH 1A 0.03OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN1N5B00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN1N5B00D
1A 1.5nH 0402 Power Inductors ROHS

1A 1.5nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw15An Series, 1.5 Nh, 0.1Nh, 0402 [1005 Metric], 18 Ghz Rohs Compliant Murata - 45Y5466 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 1.5 Nh, 0.1Nh, 0402 [1005 Metric], 18 Ghz Rohs Compliant Murata
45Y5466
Surface Mount High Frequency Inductor, Lqw15An Series, 1.5 Nh, 0.1Nh, 0402 [1005 Metric], 18 Ghz Rohs Compliant Murata 45Y5466
Surface Mount High Frequency Inductor, LQW15AN Series, 1.5 nH, 0.1nH, 0402 [1005 Metric], 18 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 1.5 nH, 0.1nH, 0402 [1005 Metric], 18 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1057388-LQW15AN1N5B00D 7859468 7859468P 71-LQW15AN1N5B00D 490-6782-6-ND LQW15AN1N5B00D LQW15AN1N5B00D 45Y5466
Product Name Fixed Inductors - LQW15AN1N5B00D Surface Mount Inductors Surface Mount Inductors SMD 1A 0.03OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Surface Mount High Frequency Inductor, Lqw15An Series, 1.5 Nh, 0.1Nh, 0402 [1005 Metric], 18 Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 0.0015 microH 0.0015 microH 0.0015 microH 0.0015 microH 0.0015 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details