Murata Electronics Fixed Inductors LQW15AN1N4C10D

Description
1.4nH Unshielded Wirewound Inductor 1.1A 19mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Wirewound Inductor 1.1A 19mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN1N4C10DTR-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Wirewound Inductor 1.1A 19mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Wirewound Inductor 1.1A 19mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N4C10DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 1.1A 19 MOHM SMD

FIXED IND 1.4NH 1.1A 19 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N4C10DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 1.1A 19 MOHM SMD

FIXED IND 1.4NH 1.1A 19 MOHM SMD

Buy Now Datasheet
1.1A 0.019OHM Inductor and Choke - 71-LQW15AN1N4C10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1A 0.019OHM Inductor and Choke
71-LQW15AN1N4C10D
1.1A 0.019OHM Inductor and Choke 71-LQW15AN1N4C10D
FIXED IND 1.4NH 1.1A 0.019OHM SM Product overview: LQW15AN1N4C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 0.019OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 0.019OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N4C10D can be used for catalog matching and distributor lookup.

FIXED IND 1.4NH 1.1A 0.019OHM SM Product overview: LQW15AN1N4C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 0.019OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1A, 0.019OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N4C10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369568-LQW15AN1N4C10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369568-LQW15AN1N4C10D
Inductors, Coils, Chokes - Fixed Inductors 1369568-LQW15AN1N4C10D
Win Source Part Number: 1369568-LQW15AN1N4C1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 1.4 nH Current Rating (Amps): 1.1 A Shielding: Unshielded DC Resistance (DCR): 19mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 14GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369568-LQW15AN1N4C10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 1.4 nH
Current Rating (Amps): 1.1 A
Shielding: Unshielded
DC Resistance (DCR): 19mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 14GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW15AN1N4C10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N4C10D
Fixed Inductors LQW15AN1N4C10D
FIXED IND 1.4NH 1.1A 0.019OHM SM

FIXED IND 1.4NH 1.1A 0.019OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN1N4C10DTR-ND 71-LQW15AN1N4C10D 1369568-LQW15AN1N4C10D LQW15AN1N4C10D
Product Name Fixed Inductors 1.1A 0.019OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Air Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details