Murata Power Solutions Fixed Inductors LQW15AN19NJ00D

Description
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6779-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6779-1-ND
Fixed Inductors 490-6779-1-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6779-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6779-6-ND
Fixed Inductors 490-6779-6-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6779-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6779-2-ND
Fixed Inductors 490-6779-2-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN19NJ00D
1204423-LQW15AN19NJ00D
Fixed Inductors - LQW15AN19NJ00D 1204423-LQW15AN19NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204423-LQW15AN19NJ0 0D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 19nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 4.5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1006 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 370mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204423-LQW15AN19NJ00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 19nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 4.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0402 (1006 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Q at Freq: 25 at 250MHz
Current Rating (Amps): 370mA
Inductance Frequency - Test: 100MHz

Buy Now
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN19NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN19NJ00D
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN19NJ00D
FIXED IND 19NH 370MA 0.27OHM SMD Product overview: LQW15AN19NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN19NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 19NH 370MA 0.27OHM SMD Product overview: LQW15AN19NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN19NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6779-1-ND 1204423-LQW15AN19NJ00D 71-LQW15AN19NJ00D
Product Name Fixed Inductors Fixed Inductors - LQW15AN19NJ00D SMD 370MA 0.27OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details