Murata Power Solutions Fixed Inductors LQW15AN19NG00D

Description
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6778-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6778-2-ND
Fixed Inductors 490-6778-2-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6778-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6778-1-ND
Fixed Inductors 490-6778-1-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6778-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6778-6-ND
Fixed Inductors 490-6778-6-ND
19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN19NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN19NG00D
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN19NG00D
FIXED IND 19NH 370MA 0.27OHM SMD Product overview: LQW15AN19NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN19NG00D can be used for catalog matching and distributor lookup.

FIXED IND 19NH 370MA 0.27OHM SMD Product overview: LQW15AN19NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN19NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN19NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN19NG00D
370mA 19nH ±2% 0402 Power Inductors ROHS

370mA 19nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 19Nh, 0.37A, 0402, Unshielded; Inductance Murata - 49AC3918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 19Nh, 0.37A, 0402, Unshielded; Inductance Murata
49AC3918
Inductor, 19Nh, 0.37A, 0402, Unshielded; Inductance Murata 49AC3918
INDUCTOR, 19NH, 0.37A, 0402, UNSHIELDED; Inductance:19nH; Product Range:LQW15AN_00 Series; DC Current Rating:370mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.27ohm; RoHS Compliant: Yes

INDUCTOR, 19NH, 0.37A, 0402, UNSHIELDED; Inductance:19nH; Product Range:LQW15AN_00 Series; DC Current Rating:370mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.27ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN19NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN19NG00D
Fixed Inductors LQW15AN19NG00D
FIXED IND 19NH 370MA 0.27OHM SMD

FIXED IND 19NH 370MA 0.27OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6778-2-ND 71-LQW15AN19NG00D LQW15AN19NG00D 49AC3918 LQW15AN19NG00D
Product Name Fixed Inductors SMD 370MA 0.27OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 19Nh, 0.37A, 0402, Unshielded; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers