FIXED IND 18NH 1.05A 0.13OHM SMD Product overview: LQW15AN18NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.05A, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.05A, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NJ80D can be used for catalog matching and distributor lookup.
18nH Unshielded Wirewound Inductor 1.05A 130mOhm Max 0402 (1005 Metric)
18nH Unshielded Wirewound Inductor 1.05A 130mOhm Max 0402 (1005 Metric)
18nH Unshielded Wirewound Inductor 1.05A 130mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1369442-LQW15AN18NJ8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 18 nH
Current Rating (Amps): 1.05 A
Shielding: Unshielded
DC Resistance (DCR): 130mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 5.2GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 18NH 1.05A 0.13OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN18NJ80D | 490-17892-2-ND | 1369442-LQW15AN18NJ80D | LQW15AN18NJ80D |
| Product Name | SMD 1.05A 0.13OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0180 microH | 0.0180 microH | 0.0180 microH |