Murata Power Solutions Fixed Inductors - LQW15AN16NJ00D LQW15AN16NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 746874-LQW15AN16NJ00 D Manufacturer Homepage: www.murata.com Reference case: 0402C Reference Date Code: 1412+ Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 746874-LQW15AN16NJ00 D Manufacturer Homepage: www.murata.com Reference case: 0402C Reference Date Code: 1412+ Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN16NJ00D
746874-LQW15AN16NJ00D
Fixed Inductors - LQW15AN16NJ00D 746874-LQW15AN16NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 746874-LQW15AN16NJ00 D Manufacturer Homepage: www.murata.com Reference case: 0402C Reference Date Code: 1412+ Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 746874-LQW15AN16NJ00D
Manufacturer Homepage: www.murata.com
Reference case: 0402C
Reference Date Code: 1412+
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - 490-6775-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6775-6-ND
Fixed Inductors 490-6775-6-ND
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6775-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6775-2-ND
Fixed Inductors 490-6775-2-ND
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6775-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6775-1-ND
Fixed Inductors 490-6775-1-ND
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 370MA 0.24OHM Inductor and Choke - 71-LQW15AN16NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.24OHM Inductor and Choke
71-LQW15AN16NJ00D
SMD 370MA 0.24OHM Inductor and Choke 71-LQW15AN16NJ00D
FIXED IND 16NH 370MA 0.24OHM SMD Product overview: LQW15AN16NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN16NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 16NH 370MA 0.24OHM SMD Product overview: LQW15AN16NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN16NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN16NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN16NJ00D
Fixed Inductors LQW15AN16NJ00D
FIXED IND 16NH 370MA 0.24OHM SMD

FIXED IND 16NH 370MA 0.24OHM SMD

Supplier's Site Datasheet
Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata - 76AH5566 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata
76AH5566
Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata 76AH5566
INDUCTOR, 16NH, 4.5GHZ, 0.37A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 16NH, 4.5GHZ, 0.37A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 746874-LQW15AN16NJ00D 490-6775-6-ND 71-LQW15AN16NJ00D LQW15AN16NJ00D 76AH5566
Product Name Fixed Inductors - LQW15AN16NJ00D Fixed Inductors SMD 370MA 0.24OHM Inductor and Choke Fixed Inductors Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-13N 0302CS-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers