Murata Power Solutions Fixed Inductors - LQW15AN16NH00D LQW15AN16NH00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057385-LQW15AN16NH0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 370mA Inductance: 16nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057385-LQW15AN16NH0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 370mA Inductance: 16nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN16NH00D
1057385-LQW15AN16NH00D
Fixed Inductors - LQW15AN16NH00D 1057385-LQW15AN16NH00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057385-LQW15AN16NH0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 370mA Inductance: 16nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057385-LQW15AN16NH00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 370mA
Inductance: 16nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 4.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 370MA 0.24OHM Inductor and Choke - 71-LQW15AN16NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.24OHM Inductor and Choke
71-LQW15AN16NH00D
SMD 370MA 0.24OHM Inductor and Choke 71-LQW15AN16NH00D
FIXED IND 16NH 370MA 0.24OHM SMD Product overview: LQW15AN16NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN16NH00D can be used for catalog matching and distributor lookup.

FIXED IND 16NH 370MA 0.24OHM SMD Product overview: LQW15AN16NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN16NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6774-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6774-6-ND
Fixed Inductors 490-6774-6-ND
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6774-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6774-1-ND
Fixed Inductors 490-6774-1-ND
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6774-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6774-2-ND
Fixed Inductors 490-6774-2-ND
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata - 76AH5565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata
76AH5565
Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata 76AH5565
INDUCTOR, 16NH, 4.5GHZ, 0.37A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 16NH, 4.5GHZ, 0.37A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN16NH00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN16NH00D
Fixed Inductors LQW15AN16NH00D
FIXED IND 16NH 370MA 0.24OHM SMD

FIXED IND 16NH 370MA 0.24OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057385-LQW15AN16NH00D 71-LQW15AN16NH00D 490-6774-6-ND 76AH5565 LQW15AN16NH00D
Product Name Fixed Inductors - LQW15AN16NH00D SMD 370MA 0.24OHM Inductor and Choke Fixed Inductors Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0160 microH 0.0160 microH 0.0160 microH
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 4-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details