Murata Electronics Fixed Inductors LQW15AN16NG8ZD

Description
16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15343-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15343-1-ND
Fixed Inductors 490-15343-1-ND
16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15343-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15343-2-ND
Fixed Inductors 490-15343-2-ND
16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15343-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15343-6-ND
Fixed Inductors 490-15343-6-ND
16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN16NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN16NG8ZD
Fixed Inductors LQW15AN16NG8ZD
FIXED IND 16NH 1A 0.126OHM SMD

FIXED IND 16NH 1A 0.126OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15343-1-ND LQW15AN16NG8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details