Murata Electronics Fixed Inductors LQW15AN15NJ8ZD

Description
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15342-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15342-2-ND
Fixed Inductors 490-15342-2-ND
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15342-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15342-6-ND
Fixed Inductors 490-15342-6-ND
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15342-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15342-1-ND
Fixed Inductors 490-15342-1-ND
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 15Nh, 5.5Ghz, 1.15A, 0402 Murata - 62AK3819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 5.5Ghz, 1.15A, 0402 Murata
62AK3819
Inductor, 15Nh, 5.5Ghz, 1.15A, 0402 Murata 62AK3819
INDUCTOR, 15NH, 5.5GHZ, 1.15A, 0402

INDUCTOR, 15NH, 5.5GHZ, 1.15A, 0402

Supplier's Site
Fixed Inductors - LQW15AN15NJ8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN15NJ8ZD
Fixed Inductors LQW15AN15NJ8ZD
FIXED IND 15NH 1.15A 0.114OHM SM

FIXED IND 15NH 1.15A 0.114OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15342-2-ND 62AK3819 LQW15AN15NJ8ZD
Product Name Fixed Inductors Inductor, 15Nh, 5.5Ghz, 1.15A, 0402 Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 3613C331K-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers