15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
FIXED IND 15NH 460MA 0.16OHM SMD Product overview: LQW15AN15NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NH00D can be used for catalog matching and distributor lookup.
INDUCTOR, 15NH, 0.46A, 0402, UNSHIELDED; Inductance:15nH; Product Range:LQW15AN_00 Series; DC Current Rating:460mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel
FIXED IND 15NH 460MA 0.16OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6772-6-ND | 71-LQW15AN15NH00D | 49AC3916 | LQW15AN15NH00D |
| Product Name | Fixed Inductors | SMD 460MA 0.16OHM Inductor and Choke | Inductor, 15Nh, 0.46A, 0402, Unshielded; Inductance Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed |