15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)
FIXED IND 15NH 1.15A 0.114OHM SM Product overview: LQW15AN15NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 0.114OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.15A, 0.114OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NG80D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878180-LQW15AN15NG80
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 15 nH Unshielded Wirewound Inductor 1.15 A 114mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: , LQW15AN15NG80D-ND, 490-LQW15AN15NG80DCT
1.15A 15nH ±2% 0402 Power Inductors ROHS
FIXED IND 15NH 1.15A 0.114OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-LQW15AN15NG80DCT-ND | 71-LQW15AN15NG80D | 878180-LQW15AN15NG80D | LQW15AN15NG80D | LQW15AN15NG80D |
| Product Name | Fixed Inductors | 1.15A 0.114OHM Inductor and Choke | Fixed Inductors - LQW15AN15NG80D | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | ||
| Configuration | Fixed |