Murata Power Solutions Fixed Inductors LQW15AN15NG00D

Description
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6771-1-ND
Fixed Inductors 490-6771-1-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6771-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6771-6-ND
Fixed Inductors 490-6771-6-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6771-2-ND
Fixed Inductors 490-6771-2-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 460MA 0.16OHM Inductor and Choke - 71-LQW15AN15NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 460MA 0.16OHM Inductor and Choke
71-LQW15AN15NG00D
SMD 460MA 0.16OHM Inductor and Choke 71-LQW15AN15NG00D
FIXED IND 15NH 460MA 0.16OHM SMD Product overview: LQW15AN15NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NG00D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 460MA 0.16OHM SMD Product overview: LQW15AN15NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1873475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873475
Surface Mount Inductors 1873475
Murata LQW15AN15NG00D

Murata LQW15AN15NG00D

Supplier's Site
Surface Mount Inductors - 1873568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873568
Surface Mount Inductors 1873568
Murata LQW15AN15NG00D

Murata LQW15AN15NG00D

Supplier's Site
Surface Mount Inductors - 1873568P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873568P
Surface Mount Inductors 1873568P
Murata LQW15AN15NG00D

Murata LQW15AN15NG00D

Supplier's Site
Inductor, 15Nh, 460Ma, 2%, 5Ghz; Inductance Murata - 35R0849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 460Ma, 2%, 5Ghz; Inductance Murata
35R0849
Inductor, 15Nh, 460Ma, 2%, 5Ghz; Inductance Murata 35R0849
INDUCTOR, 15NH, 460MA, 2%, 5GHZ; Inductance:15nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:5GHz; DC Current Rating:460mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Inductance Tolerance:± 2%RoHS Compliant: Yes

INDUCTOR, 15NH, 460MA, 2%, 5GHZ; Inductance:15nH; DC Resistance Max:0.16ohm; Self Resonant Frequency:5GHz; DC Current Rating:460mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Inductance Tolerance:± 2%RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN15NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN15NG00D
Fixed Inductors LQW15AN15NG00D
FIXED IND 15NH 460MA 0.16OHM SMD

FIXED IND 15NH 460MA 0.16OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN15NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN15NG00D
460mA 15nH ±2% 0402 Power Inductors ROHS

460mA 15nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6771-1-ND 71-LQW15AN15NG00D 1873475 1873568P 35R0849 LQW15AN15NG00D LQW15AN15NG00D
Product Name Fixed Inductors SMD 460MA 0.16OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductor, 15Nh, 460Ma, 2%, 5Ghz; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Ceramic; Non-magnetic ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-1676958-6 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details