Murata Power Solutions Fixed Inductors LQW15AN12NJ00D

Description
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1147-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1147-1-ND
Fixed Inductors 490-1147-1-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1147-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1147-6-ND
Fixed Inductors 490-1147-6-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1147-2-ND
Fixed Inductors 490-1147-2-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 500MA 0.14OHM Inductor and Choke - 71-LQW15AN12NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.14OHM Inductor and Choke
71-LQW15AN12NJ00D
SMD 500MA 0.14OHM Inductor and Choke 71-LQW15AN12NJ00D
FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7242844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242844
Surface Mount Inductors 7242844
Murata LQW15AN12NJ00D

Murata LQW15AN12NJ00D

Supplier's Site
Surface Mount Inductors - 7242844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7242844P
Surface Mount Inductors 7242844P
Murata LQW15AN12NJ00D

Murata LQW15AN12NJ00D

Supplier's Site
Surface Mount Inductors - 1253172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253172
Surface Mount Inductors 1253172
Murata LQW15AN12NJ00D

Murata LQW15AN12NJ00D

Supplier's Site
Fixed Inductors - LQW15AN12NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN12NJ00D
Fixed Inductors LQW15AN12NJ00D
FIXED IND 12NH 500MA 0.14OHM SMD

FIXED IND 12NH 500MA 0.14OHM SMD

Supplier's Site Datasheet
Inductor, 12Nh, 5%, 0.5A, 5.5Ghz, 0402; Inductance Murata - 02AC3704 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 5%, 0.5A, 5.5Ghz, 0402; Inductance Murata
02AC3704
Inductor, 12Nh, 5%, 0.5A, 5.5Ghz, 0402; Inductance Murata 02AC3704
INDUCTOR, 12NH, 5%, 0.5A, 5.5GHZ, 0402; Inductance:12nH; Product Range:LQW15A_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.14ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 12NH, 5%, 0.5A, 5.5GHZ, 0402; Inductance:12nH; Product Range:LQW15A_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.14ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN12NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN12NJ00D
500mA 12nH ±5% 0402 Power Inductors ROHS

500mA 12nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-1147-1-ND 71-LQW15AN12NJ00D 7242844 7242844P LQW15AN12NJ00D 02AC3704 LQW15AN12NJ00D
Product Name Fixed Inductors SMD 500MA 0.14OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 12Nh, 5%, 0.5A, 5.5Ghz, 0402; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic Ferrite; Ferrite Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2270-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details