Murata Electronics Fixed Inductors LQW15AN11NG8ZD

Description
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15333-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15333-1-ND
Fixed Inductors 490-15333-1-ND
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15333-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15333-2-ND
Fixed Inductors 490-15333-2-ND
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15333-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15333-6-ND
Fixed Inductors 490-15333-6-ND
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15333-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details