Murata Power Solutions SMD 500MA 0.14OHM Inductor and Choke LQW15AN11NG00D

Description
FIXED IND 11NH 500MA 0.14OHM SMD Product overview: LQW15AN11NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 11NH 500MA 0.14OHM SMD Product overview: LQW15AN11NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500MA 0.14OHM Inductor and Choke - 71-LQW15AN11NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.14OHM Inductor and Choke
71-LQW15AN11NG00D
SMD 500MA 0.14OHM Inductor and Choke 71-LQW15AN11NG00D
FIXED IND 11NH 500MA 0.14OHM SMD Product overview: LQW15AN11NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NG00D can be used for catalog matching and distributor lookup.

FIXED IND 11NH 500MA 0.14OHM SMD Product overview: LQW15AN11NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6764-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6764-2-ND
Fixed Inductors 490-6764-2-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6764-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6764-6-ND
Fixed Inductors 490-6764-6-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6764-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6764-1-ND
Fixed Inductors 490-6764-1-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8119701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119701P
Surface Mount Inductors 8119701P
Murata LQW15AN11NG00D

Murata LQW15AN11NG00D

Supplier's Site
Surface Mount Inductors - 8119701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119701
Surface Mount Inductors 8119701
Murata LQW15AN11NG00D

Murata LQW15AN11NG00D

Supplier's Site
Surface Mount Inductors - 1669785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669785
Surface Mount Inductors 1669785
Murata LQW15AN11NG00D

Murata LQW15AN11NG00D

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN11NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN11NG00D
500mA 11nH ±2% 0402 Power Inductors ROHS

500mA 11nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN11NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN11NG00D
Fixed Inductors LQW15AN11NG00D
FIXED IND 11NH 500MA 0.14OHM SMD

FIXED IND 11NH 500MA 0.14OHM SMD

Supplier's Site Datasheet
Inductor, 11Nh, 0.5A, 0402, Unshielded; Inductance Murata - 49AC3912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 11Nh, 0.5A, 0402, Unshielded; Inductance Murata
49AC3912
Inductor, 11Nh, 0.5A, 0402, Unshielded; Inductance Murata 49AC3912
INDUCTOR, 11NH, 0.5A, 0402, UNSHIELDED; Inductance:11nH; Product Range:LQW15AN_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

INDUCTOR, 11NH, 0.5A, 0402, UNSHIELDED; Inductance:11nH; Product Range:LQW15AN_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN11NG00D 490-6764-2-ND 8119701P 8119701 1669785 LQW15AN11NG00D LQW15AN11NG00D 49AC3912
Product Name SMD 500MA 0.14OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 11Nh, 0.5A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Ferrite; Ferrite Ferrite; Ferrite Non-Magnetic
Inductance Range 0.0110 microH 0.0110 microH 0.0110 microH 0.0110 microH 0.0110 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers