Murata Electronics Fixed Inductors LQW15AN10NJ80D

Description
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16879-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16879-6-ND
Fixed Inductors 490-16879-6-ND
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16879-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16879-1-ND
Fixed Inductors 490-16879-1-ND
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16879-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16879-2-ND
Fixed Inductors 490-16879-2-ND
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: LQW15 Product Status: Active Type: Drum Core, Wirewound Material - Core: Non-Magnetic Inductance: 10 nH Tolerance: ±5% Current Rating (Amps): 1.4 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: LQW15
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Non-Magnetic
Inductance: 10 nH
Tolerance: ±5%
Current Rating (Amps): 1.4 A

Buy Now Datasheet
SMD 1.4A 0.081OHM Inductor and Choke - 71-LQW15AN10NJ80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 0.081OHM Inductor and Choke
71-LQW15AN10NJ80D
SMD 1.4A 0.081OHM Inductor and Choke 71-LQW15AN10NJ80D
FIXED IND 10NH 1.4A 0.081OHM SMD Product overview: LQW15AN10NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.081OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.081OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NJ80D can be used for catalog matching and distributor lookup.

FIXED IND 10NH 1.4A 0.081OHM SMD Product overview: LQW15AN10NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.081OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.081OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NJ80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata - 76AH5561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata
76AH5561
Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata 76AH5561
INDUCTOR, 10NH, 6GHZ, 1.4A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 10NH, 6GHZ, 1.4A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16879-6-ND 71-LQW15AN10NJ80D 76AH5561
Product Name Fixed Inductors Inductors, Coils, Chokes Fixed Inductors SMD 1.4A 0.081OHM Inductor and Choke Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details