Murata Power Solutions Fixed Inductors LQW15AN10NJ00D

Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1146-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1146-6-ND
Fixed Inductors 490-1146-6-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1146-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1146-1-ND
Fixed Inductors 490-1146-1-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1146-2-ND
Fixed Inductors 490-1146-2-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 500MA 0.17OHM Inductor and Choke - 71-LQW15AN10NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.17OHM Inductor and Choke
71-LQW15AN10NJ00D
SMD 500MA 0.17OHM Inductor and Choke 71-LQW15AN10NJ00D
FIXED IND 10NH 500MA 0.17OHM SMD Product overview: LQW15AN10NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 10NH 500MA 0.17OHM SMD Product overview: LQW15AN10NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Nh, 0.5A, 0402, Unshielded; Inductance Murata - 49AC3911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 0.5A, 0402, Unshielded; Inductance Murata
49AC3911
Inductor, 10Nh, 0.5A, 0402, Unshielded; Inductance Murata 49AC3911
INDUCTOR, 10NH, 0.5A, 0402, UNSHIELDED; Inductance:10nH; Product Range:LQW15AN_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.17ohm; RoHS Compliant: Yes

INDUCTOR, 10NH, 0.5A, 0402, UNSHIELDED; Inductance:10nH; Product Range:LQW15AN_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.17ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN10NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN10NJ00D
Fixed Inductors LQW15AN10NJ00D
FIXED IND 10NH 500MA 0.17OHM SMD

FIXED IND 10NH 500MA 0.17OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN10NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN10NJ00D
500mA 10nH ±5% 0402 Power Inductors ROHS

500mA 10nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-1146-6-ND 71-LQW15AN10NJ00D 49AC3911 LQW15AN10NJ00D LQW15AN10NJ00D
Product Name Fixed Inductors SMD 500MA 0.17OHM Inductor and Choke Inductor, 10Nh, 0.5A, 0402, Unshielded; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2334JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details