Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN10NG80D

Description
Win Source Part Number: 1219602-LQW15AN10NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): LQW15AN10NG80D.; LQW15AN10NG80D..; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-14708-6,LQW15AN1 0NG80D-ND,490-14708- 2,490-14708-1 Base Product Number: LQW15AN
Request a Quote Datasheet
Description
Win Source Part Number: 1219602-LQW15AN10NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): LQW15AN10NG80D.; LQW15AN10NG80D..; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-14708-6,LQW15AN1 0NG80D-ND,490-14708- 2,490-14708-1 Base Product Number: LQW15AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1219602-LQW15AN10NG80D
Inductors, Coils, Chokes - Fixed Inductors 1219602-LQW15AN10NG80D
Win Source Part Number: 1219602-LQW15AN10NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 6GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 81mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): LQW15AN10NG80D.; LQW15AN10NG80D..; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-14708-6,LQW15AN1 0NG80D-ND,490-14708- 2,490-14708-1 Base Product Number: LQW15AN

Win Source Part Number: 1219602-LQW15AN10NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 81mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): LQW15AN10NG80D.; LQW15AN10NG80D..;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-14708-6,LQW15AN10NG80D-ND,490-14708-2,490-14708-1
Base Product Number: LQW15AN

Buy Now Datasheet
Fixed Inductors - 490-14708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14708-1-ND
Fixed Inductors 490-14708-1-ND
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14708-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14708-6-ND
Fixed Inductors 490-14708-6-ND
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14708-2-ND
Fixed Inductors 490-14708-2-ND
10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.4A 81mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1.4A 0.081OHM Inductor and Choke - 71-LQW15AN10NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 0.081OHM Inductor and Choke
71-LQW15AN10NG80D
SMD 1.4A 0.081OHM Inductor and Choke 71-LQW15AN10NG80D
FIXED IND 10NH 1.4A 0.081OHM SMD Product overview: LQW15AN10NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.081OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.081OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NG80D can be used for catalog matching and distributor lookup.

FIXED IND 10NH 1.4A 0.081OHM SMD Product overview: LQW15AN10NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.081OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.081OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata - 76AH5560 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata
76AH5560
Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata 76AH5560
INDUCTOR, 10NH, 6GHZ, 1.4A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 10NH, 6GHZ, 1.4A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1219602-LQW15AN10NG80D 490-14708-1-ND 71-LQW15AN10NG80D 76AH5560
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.4A 0.081OHM Inductor and Choke Inductor, 10Nh, 6Ghz, 1.4A, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details