Murata Power Solutions Fixed Inductors LQW04AN9N1D00D

Description
9.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN9N1D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN9N1D00D-ND
Fixed Inductors LQW04AN9N1D00D-ND
9.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max 0302 (0804 Metric)

9.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW04AN9N1D00D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details