Murata Power Solutions Fixed Inductors LQW04AN8N2D00D

Description
8.2nH Unshielded Wirewound Inductor 350mA 230mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 350mA 230mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN8N2D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN8N2D00D-ND
Fixed Inductors LQW04AN8N2D00D-ND
8.2nH Unshielded Wirewound Inductor 350mA 230mOhm Max 0302 (0804 Metric)

8.2nH Unshielded Wirewound Inductor 350mA 230mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328014-LQW04AN8N2D00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328014-LQW04AN8N2D00D
Inductors, Coils, Chokes - Fixed Inductors 1328014-LQW04AN8N2D00D
Manufacturer: Murata Electronics Win Source Part Number: 1328014-LQW04AN8N2D0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Inductance: 8.2 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.5nH Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 8GHz DC Resistance (DCR): 230mOhm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0302 (0804 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 350 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW04AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328014-LQW04AN8N2D00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Inductance: 8.2 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.5nH
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 8GHz
DC Resistance (DCR): 230mOhm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0302 (0804 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW04AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
350MA 230MOHM Inductor and Choke - 71-LQW04AN8N2D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 230MOHM Inductor and Choke
71-LQW04AN8N2D00D
350MA 230MOHM Inductor and Choke 71-LQW04AN8N2D00D
FIXED IND 8.2NH 350MA 230MOHM SM Product overview: LQW04AN8N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 230MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN8N2D00D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 350MA 230MOHM SM Product overview: LQW04AN8N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 230MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN8N2D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW04AN8N2D00D-ND 1328014-LQW04AN8N2D00D 71-LQW04AN8N2D00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 350MA 230MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
DCR 0.2300 ohms 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3176-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers