Manufacturer: Murata Electronics North America
Win Source Part Number: 1057381-LQW04AN8N2C0
Packaging: Reel - TR
Current Rating: 350mA
Inductance: 8.2nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
8.2nH Unshielded Wirewound Inductor 350mA 230mOhm Max 0302 (0804 Metric)
FIXED IND 8.2NH 350MA 230MOHM SM Product overview: LQW04AN8N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 230MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN8N2C00D can be used for catalog matching and distributor lookup.
FIXED IND 8.2NH 350MA 230MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057381-LQW04AN8N2C00D | LQW04AN8N2C00D-ND | 71-LQW04AN8N2C00D | LQW04AN8N2C00D |
| Product Name | Fixed Inductors - LQW04AN8N2C00D | Fixed Inductors | 350MA 230MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Application | RF Choke | |||
| Inductance Range | 0.0082 microH | 0.0082 microH | 0.0082 microH | |
| DCR | 0.2300 ohms | 0.2300 ohms | 0.2300 ohms |