Murata Power Solutions Fixed Inductors LQW04AN6N2D00D

Description
6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN6N2D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN6N2D00D-ND
Fixed Inductors LQW04AN6N2D00D-ND
6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)

6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW04AN6N2D00D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details