Murata Electronics Fixed Inductors LQW04AN5N1D00D

Description
5.1nH Unshielded Wirewound Inductor 470mA 120mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 470mA 120mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN5N1D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN5N1D00D-ND
Fixed Inductors LQW04AN5N1D00D-ND
5.1nH Unshielded Wirewound Inductor 470mA 120mOhm Max 0302 (0804 Metric)

5.1nH Unshielded Wirewound Inductor 470mA 120mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW04AN5N1D00D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Common Mode Chokes - 486-5734-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details