FIXED IND 56NH 120MA 2.28OHM SMD Product overview: LQW04AN56NJ20D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120MA, 2.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120MA, 2.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN56NJ20D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1070845-LQW04AN56NJ2
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW04
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 19 @ 250MHz
Frequency - Self Resonant: 3GHz
Package / Case: 0302 (0804 Metric)
DC Resistance (DCR): 2.28Ohm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-18634-2,490-1863
Base Product Number: LQW04AN
FIXED INDUCTOR 56NH 120MA; Product Range:LQW04AN_20 Series; Inductance:56nH; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW04AN56NJ20D | 1070845-LQW04AN56NJ20D | 65AH7844 |
| Product Name | SMD 120MA 2.28OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductor 56Nh 120Ma; Product Range Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Standard; Wirewound | |
| Inductance Range | 0.0560 microH | 0.0560 microH | 0.0560 microH |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |