Murata Power Solutions Fixed Inductor 52Nh 120Ma; Product Range Murata LQW04AN52NH20D

Description
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshiel ded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshiel ded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 52Nh 120Ma; Product Range Murata - 65AH7841 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 52Nh 120Ma; Product Range Murata
65AH7841
Fixed Inductor 52Nh 120Ma; Product Range Murata 65AH7841
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshiel ded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshielded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7841
Product Name Fixed Inductor 52Nh 120Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0520 microH
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details