FIXED IND 4.7NH 440MA 140MOHM SM Product overview: LQW04AN4N7C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN4N7C00D can be used for catalog matching and distributor lookup.
4.7nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057379-LQW04AN4N7C0
Packaging: Reel - TR
Current Rating: 440mA
Inductance: 4.7nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW04AN4N7C00D | LQW04AN4N7C00D-ND | 1057379-LQW04AN4N7C00D |
| Product Name | 440MA 140MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQW04AN4N7C00D |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | |
| Core Material | Non Magnetic | ||
| Inductance Range | 0.0047 microH | 0.0047 microH |