Murata Power Solutions Fixed Inductor 47Nh 140Ma; Product Range Murata LQW04AN47NJ20D

Description
FIXED INDUCTOR 47NH 140MA; Product Range:LQW04AN_20 Series; Inductance:47nH; Inductor Construction:Unshiel ded; Current Rating:140mA; DC Resistance Max:1.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.4GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 47NH 140MA; Product Range:LQW04AN_20 Series; Inductance:47nH; Inductor Construction:Unshiel ded; Current Rating:140mA; DC Resistance Max:1.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.4GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 47Nh 140Ma; Product Range Murata - 65AH7840 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 47Nh 140Ma; Product Range Murata
65AH7840
Fixed Inductor 47Nh 140Ma; Product Range Murata 65AH7840
FIXED INDUCTOR 47NH 140MA; Product Range:LQW04AN_20 Series; Inductance:47nH; Inductor Construction:Unshiel ded; Current Rating:140mA; DC Resistance Max:1.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.4GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 47NH 140MA; Product Range:LQW04AN_20 Series; Inductance:47nH; Inductor Construction:Unshielded; Current Rating:140mA; DC Resistance Max:1.68ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.4GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7840
Product Name Fixed Inductor 47Nh 140Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers