FIXED IND 39NH 200MA 1.08OHM SMD Product overview: LQW04AN39NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN39NJ10D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 800822-LQW04AN39NJ10
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 39nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 1.2GHz
DC Resistance (DCR): 1.08Ohm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Manufacturer Package: 0302 (0804 Metric)
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Q at Freq: 16 at 250MHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 100MHz
39nH Unshielded Wirewound Inductor 200mA 1.08Ohm Max 0302 (0804 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW04AN39NJ10D | 800822-LQW04AN39NJ10D | 490-15312-2-ND |
| Product Name | SMD 200MA 1.08OHM Inductor and Choke | Fixed Inductors - LQW04AN39NJ10D | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Standard; Wirewound | Wirewound |
| Inductance Range | 0.0390 microH | 0.0390 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |