Murata Power Solutions Fixed Inductors LQW04AN33NJ00D

Description
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN33NJ00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN33NJ00D-ND
Fixed Inductors LQW04AN33NJ00D-ND
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

Buy Now Datasheet
SMD 140MA 1.11OHM Inductor and Choke - 71-LQW04AN33NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 1.11OHM Inductor and Choke
71-LQW04AN33NJ00D
SMD 140MA 1.11OHM Inductor and Choke 71-LQW04AN33NJ00D
FIXED IND 33NH 140MA 1.11OHM SMD Product overview: LQW04AN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN33NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 140MA 1.11OHM SMD Product overview: LQW04AN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN33NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960635-LQW04AN33NJ00D
Inductors, Coils, Chokes - Fixed Inductors 960635-LQW04AN33NJ00D
Win Source Part Number: 960635-LQW04AN33NJ00 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW04 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 4GHz Package / Case: 0302 (0804 Metric) DC Resistance (DCR): 1.11Ohm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Alternative Parts (Cross-Reference): HK060333NJ-T; MLK0603L33NJT000; MLG0603S33NJT000; MLG0402Q33NJT000; HKQ040233NJ-T; LQP03TN33NJ02D; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 140 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQW04AN

Win Source Part Number: 960635-LQW04AN33NJ00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW04
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 33 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 4GHz
Package / Case: 0302 (0804 Metric)
DC Resistance (DCR): 1.11Ohm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Alternative Parts (Cross-Reference): HK060333NJ-T; MLK0603L33NJT000; MLG0603S33NJT000; MLG0402Q33NJT000; HKQ040233NJ-T; LQP03TN33NJ02D;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 140 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQW04AN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW04AN33NJ00D-ND 71-LQW04AN33NJ00D 960635-LQW04AN33NJ00D
Product Name Fixed Inductors SMD 140MA 1.11OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details