Murata Power Solutions Fixed Inductors LQW04AN33NH00D

Description
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18127-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18127-2-ND
Fixed Inductors 490-18127-2-ND
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18127-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18127-6-ND
Fixed Inductors 490-18127-6-ND
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18127-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18127-1-ND
Fixed Inductors 490-18127-1-ND
33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

33nH Unshielded Wirewound Inductor 140mA 1.11Ohm Max 0302 (0804 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN33NH00D
1057375-LQW04AN33NH00D
Fixed Inductors - LQW04AN33NH00D 1057375-LQW04AN33NH00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057375-LQW04AN33NH0 0D Packaging: Reel - TR Current Rating: 140mA Inductance: 33nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±3% Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.11 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 03015 (0804 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057375-LQW04AN33NH00D
Packaging: Reel - TR
Current Rating: 140mA
Inductance: 33nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.11 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 140MA 1.11OHM Inductor and Choke - 71-LQW04AN33NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 1.11OHM Inductor and Choke
71-LQW04AN33NH00D
SMD 140MA 1.11OHM Inductor and Choke 71-LQW04AN33NH00D
FIXED IND 33NH 140MA 1.11OHM SMD Product overview: LQW04AN33NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN33NH00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 140MA 1.11OHM SMD Product overview: LQW04AN33NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN33NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW04AN33NH00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW04AN33NH00D
Fixed Inductors LQW04AN33NH00D
FIXED IND 33NH 140MA 1.11OHM SMD

FIXED IND 33NH 140MA 1.11OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18127-2-ND 1057375-LQW04AN33NH00D 71-LQW04AN33NH00D LQW04AN33NH00D
Product Name Fixed Inductors Fixed Inductors - LQW04AN33NH00D SMD 140MA 1.11OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 4-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.7 microH
View Details
2 suppliers
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details