Murata Electronics Fixed Inductors LQW04AN2N7C00D

Description
2.7nH Unshielded Wirewound Inductor 570mA 70mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 570mA 70mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN2N7C00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN2N7C00D-ND
Fixed Inductors LQW04AN2N7C00D-ND
2.7nH Unshielded Wirewound Inductor 570mA 70mOhm Max 0302 (0804 Metric)

2.7nH Unshielded Wirewound Inductor 570mA 70mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
SMD 570MA 70MOHM Inductor and Choke - 71-LQW04AN2N7C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 570MA 70MOHM Inductor and Choke
71-LQW04AN2N7C00D
SMD 570MA 70MOHM Inductor and Choke 71-LQW04AN2N7C00D
FIXED IND 2.7NH 570MA 70MOHM SMD Product overview: LQW04AN2N7C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 570MA, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 570MA, 70MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN2N7C00D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 570MA 70MOHM SMD Product overview: LQW04AN2N7C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 570MA, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 570MA, 70MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN2N7C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW04AN2N7C00D-ND 71-LQW04AN2N7C00D
Product Name Fixed Inductors SMD 570MA 70MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers