Murata Electronics Fixed Inductors LQW04AN2N5C00D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW04AN2N5C00DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN2N5C00D
878177-LQW04AN2N5C00D
Fixed Inductors - LQW04AN2N5C00D 878177-LQW04AN2N5C00D
Manufacturer: Murata Electronics North America Win Source Part Number: 878177-LQW04AN2N5C00 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW04AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW04AN2N5C00D, 490-LQW04AN2N5C00D-N D, 490-LQW04AN2N5C00DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 878177-LQW04AN2N5C00D
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW04AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW04AN2N5C00D, 490-LQW04AN2N5C00D-ND, 490-LQW04AN2N5C00DTR

Buy Now
Inductor and Choke - 71-LQW04AN2N5C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQW04AN2N5C00D
Inductor and Choke 71-LQW04AN2N5C00D
FIXED IND Product overview: LQW04AN2N5C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN2N5C00D can be used for catalog matching and distributor lookup.

FIXED IND Product overview: LQW04AN2N5C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN2N5C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW04AN2N5C00DTR-ND 878177-LQW04AN2N5C00D 71-LQW04AN2N5C00D
Product Name Fixed Inductors Fixed Inductors - LQW04AN2N5C00D Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details