Murata Power Solutions SMD 990MA 30MOHM Inductor and Choke LQW04AN1N1C00D

Description
FIXED IND 1.1NH 990MA 30MOHM SMD Product overview: LQW04AN1N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 990MA, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 990MA, 30MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN1N1C00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.1NH 990MA 30MOHM SMD Product overview: LQW04AN1N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 990MA, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 990MA, 30MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN1N1C00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 990MA 30MOHM Inductor and Choke - 71-LQW04AN1N1C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 990MA 30MOHM Inductor and Choke
71-LQW04AN1N1C00D
SMD 990MA 30MOHM Inductor and Choke 71-LQW04AN1N1C00D
FIXED IND 1.1NH 990MA 30MOHM SMD Product overview: LQW04AN1N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 990MA, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 990MA, 30MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN1N1C00D can be used for catalog matching and distributor lookup.

FIXED IND 1.1NH 990MA 30MOHM SMD Product overview: LQW04AN1N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 990MA, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 990MA, 30MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN1N1C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN1N1C00D
1057372-LQW04AN1N1C00D
Fixed Inductors - LQW04AN1N1C00D 1057372-LQW04AN1N1C00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057372-LQW04AN1N1C0 0D Packaging: Reel - TR Current Rating: 990mA Inductance: 1.1nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 20GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 03015 (0804 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057372-LQW04AN1N1C00D
Packaging: Reel - TR
Current Rating: 990mA
Inductance: 1.1nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 20GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW04AN1N1C00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN1N1C00D-ND
Fixed Inductors LQW04AN1N1C00D-ND
1.1nH Unshielded Wirewound Inductor 990mA 30mOhm Max 0302 (0804 Metric)

1.1nH Unshielded Wirewound Inductor 990mA 30mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW04AN1N1C00D 1057372-LQW04AN1N1C00D LQW04AN1N1C00D-ND
Product Name SMD 990MA 30MOHM Inductor and Choke Fixed Inductors - LQW04AN1N1C00D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Non Magnetic
Inductance Range 0.0011 microH 0.0011 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers