FIXED IND 18NH 220MA 540MOHM SMD Product overview: LQW04AN18NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220MA, 540MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220MA, 540MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN18NH00D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057371-LQW04AN18NH0
Packaging: Reel - TR
Current Rating: 220mA
Inductance: 18nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 540 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
FIXED IND 18NH 220MA 540 MOHM
FIXED IND 18NH 220MA 540 MOHM
18nH Unshielded Wirewound Inductor 220mA 540mOhm Max 0302 (0804 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW04AN18NH00D | 1057371-LQW04AN18NH00D | 490-LQW04AN18NH00DCT-ND |
| Product Name | SMD 220MA 540MOHM Inductor and Choke | Fixed Inductors - LQW04AN18NH00D | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | |
| Inductance Range | 0.0180 microH | 0.0180 microH | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |