Murata Power Solutions Fixed Inductors LQW04AN16NJ00D

Description
16nH Unshielded Wirewound Inductor 270mA 380mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 270mA 380mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN16NJ00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN16NJ00D-ND
Fixed Inductors LQW04AN16NJ00D-ND
16nH Unshielded Wirewound Inductor 270mA 380mOhm Max 0302 (0804 Metric)

16nH Unshielded Wirewound Inductor 270mA 380mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW04AN16NJ00D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 680 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details