Murata Power Solutions SMD 240MA 480MOHM Inductor and Choke LQW04AN15NH00D

Description
FIXED IND 15NH 240MA 480MOHM SMD Product overview: LQW04AN15NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN15NH00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15NH 240MA 480MOHM SMD Product overview: LQW04AN15NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN15NH00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 240MA 480MOHM Inductor and Choke - 71-LQW04AN15NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240MA 480MOHM Inductor and Choke
71-LQW04AN15NH00D
SMD 240MA 480MOHM Inductor and Choke 71-LQW04AN15NH00D
FIXED IND 15NH 240MA 480MOHM SMD Product overview: LQW04AN15NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN15NH00D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 240MA 480MOHM SMD Product overview: LQW04AN15NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN15NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW04AN15NH00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN15NH00D-ND
Fixed Inductors LQW04AN15NH00D-ND
15nH Unshielded Wirewound Inductor 240mA 480mOhm Max 0302 (0804 Metric)

15nH Unshielded Wirewound Inductor 240mA 480mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW04AN15NH00D LQW04AN15NH00D-ND
Product Name SMD 240MA 480MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 0.0150 microH
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details