Murata Power Solutions SMD 310MA 280MOHM Inductor and Choke LQW04AN12NJ00D

Description
FIXED IND 12NH 310MA 280MOHM SMD Product overview: LQW04AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN12NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12NH 310MA 280MOHM SMD Product overview: LQW04AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN12NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 310MA 280MOHM Inductor and Choke - 71-LQW04AN12NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 310MA 280MOHM Inductor and Choke
71-LQW04AN12NJ00D
SMD 310MA 280MOHM Inductor and Choke 71-LQW04AN12NJ00D
FIXED IND 12NH 310MA 280MOHM SMD Product overview: LQW04AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN12NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 310MA 280MOHM SMD Product overview: LQW04AN12NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 310MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 310MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN12NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW04AN12NJ00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN12NJ00D-ND
Fixed Inductors LQW04AN12NJ00D-ND
12nH Unshielded Wirewound Inductor 310mA 280mOhm Max 0302 (0804 Metric)

12nH Unshielded Wirewound Inductor 310mA 280mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328091-LQW04AN12NJ00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328091-LQW04AN12NJ00D
Inductors, Coils, Chokes - Fixed Inductors 1328091-LQW04AN12NJ00D
Manufacturer: Murata Electronics Win Source Part Number: 1328091-LQW04AN12NJ0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Inductance: 12 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 280mOhm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0302 (0804 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW04AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328091-LQW04AN12NJ00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Inductance: 12 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 280mOhm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0302 (0804 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW04AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW04AN12NJ00D LQW04AN12NJ00D-ND 1328091-LQW04AN12NJ00D
Product Name SMD 310MA 280MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Core Material Non Magnetic
Inductance Range 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details