Manufacturer: Murata Electronics North America
Win Source Part Number: 878176-LQW03AW4N7J00
Series: LQW03
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 nH Unshielded Wirewound Inductor 620 mA 90mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW03AW
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-13838-1, 490-13838-2, 490-13838-6
FIXED IND 4.7NH 620MA 90MOHM SMD Product overview: LQW03AW4N7J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 620MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW4N7J00D can be used for catalog matching and distributor lookup.
4.7nH Unshielded Wirewound Inductor 620mA 90mOhm Max Nonstandard
4.7nH Unshielded Wirewound Inductor 620mA 90mOhm Max Nonstandard
4.7nH Unshielded Wirewound Inductor 620mA 90mOhm Max Nonstandard
FIXED IND 4.7NH 620MA 90MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 878176-LQW03AW4N7J00D | 71-LQW03AW4N7J00D | 490-13838-6-ND | LQW03AW4N7J00D |
| Product Name | Fixed Inductors - LQW03AW4N7J00D | SMD 620MA 90MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Core Material | Non Magnetic | |||
| Inductance Range | 0.0047 microH | 0.0047 microH |