Murata Electronics Fixed Inductors LQW03AW3N9C00D

Description
3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13836-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13836-6-ND
Fixed Inductors 490-13836-6-ND
3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard

3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13836-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13836-1-ND
Fixed Inductors 490-13836-1-ND
3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard

3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13836-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13836-2-ND
Fixed Inductors 490-13836-2-ND
3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard

3.9nH Unshielded Wirewound Inductor 650mA 70mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
994958-LQW03AW3N9C00D
Inductors, Coils, Chokes - Fixed Inductors 994958-LQW03AW3N9C00D
Win Source Part Number: 994958-LQW03AW3N9C00 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW03 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 3.9 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Q @ Freq: 48 @ 900MHz Frequency - Self Resonant: 11GHz Package / Case: Nonstandard DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13836-2,490-1383 6-1,490-13836-6 Base Product Number: LQW03AW

Win Source Part Number: 994958-LQW03AW3N9C00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW03
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.9 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Q @ Freq: 48 @ 900MHz
Frequency - Self Resonant: 11GHz
Package / Case: Nonstandard
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13836-2,490-13836-1,490-13836-6
Base Product Number: LQW03AW

Buy Now Datasheet
SMD 650MA 70MOHM Inductor and Choke - 71-LQW03AW3N9C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 650MA 70MOHM Inductor and Choke
71-LQW03AW3N9C00D
SMD 650MA 70MOHM Inductor and Choke 71-LQW03AW3N9C00D
FIXED IND 3.9NH 650MA 70MOHM SMD Product overview: LQW03AW3N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 70MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW3N9C00D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 650MA 70MOHM SMD Product overview: LQW03AW3N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650MA, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 650MA, 70MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW3N9C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13836-6-ND 994958-LQW03AW3N9C00D 71-LQW03AW3N9C00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 650MA 70MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details