2.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max Nonstandard
2.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max Nonstandard
2.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-13823-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| DCR | 0.1600 ohms |