FIXED IND 18NH 100MA 1.5 OHM SMD Product overview: LQP18MN18NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN18NG02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057366-LQP18MN18NG0
Packaging: Reel - TR
Type: Thick Film
Current Rating: 100mA
Inductance: 18nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 2.3GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP18MN18NG02D | 1057366-LQP18MN18NG02D |
| Product Name | SMD 100MA 1.5 OHM Inductor and Choke | Fixed Inductors - LQP18MN18NG02D |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Thick Film | Standard |
| Inductance Range | 0.0180 microH | 0.0180 microH |
| Inductance Tolerance | 2 (+/- %) |