FIXED IND 6.8NH 130MA 900MOHM SM Product overview: LQP15MN6N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN6N8B02D can be used for catalog matching and distributor lookup.
COIL INDUCTOR, 6.8NH 130MA 0.1NH 6000MHZ; Inductance:6.8nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:6GHz; DC Current Rating:130mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQP15M Series; Product Length:1mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP15MN6N8B02D | 74M2909 |
| Product Name | 130MA 900MOHM Inductor and Choke | Coil Inductor, 6.8Nh 130Ma 0.1Nh 6000Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | |
| Technology | Thick Film | |
| Inductance Range | 0.0068 microH | 0.0068 microH |