FIXED IND 5.6NH 140MA 700MOHM SM Product overview: LQP15MN5N6B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 140MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN5N6B02D can be used for catalog matching and distributor lookup.
COIL INDUCTOR, 5.6NH 140MA 0.1NH 6000MHZ; Inductance:5.6nH; DC Resistance Max:0.7ohm; Self Resonant Frequency:6GHz; DC Current Rating:140mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQP15M Series; Product Length:1mm RoHS Compliant: Yes
FIXED IND 5.6NH 140MA 700MOHM SM
140mA 5.6nH 700mΩ 0402 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQP15MN5N6B02D | 74M2907 | LQP15MN5N6B02D | LQP15MN5N6B02D |
| Product Name | 140MA 700MOHM Inductor and Choke | Coil Inductor, 5.6Nh 140Ma 0.1Nh 6000Mhz; Inductance Murata | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Thick Film | Thick Film | ||
| Inductance Range | 0.0056 microH | 0.0056 microH | 0.0056 microH | 0.0056 microH |
| Q Factor | 13 | 13 | 13 |