Murata Power Solutions 170MA 500MOHM Inductor and Choke LQP15MN3N5W02D

Description
FIXED IND 3.5NH 170MA 500MOHM SM Product overview: LQP15MN3N5W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN3N5W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.5NH 170MA 500MOHM SM Product overview: LQP15MN3N5W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN3N5W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
170MA 500MOHM Inductor and Choke - 71-LQP15MN3N5W02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170MA 500MOHM Inductor and Choke
71-LQP15MN3N5W02D
170MA 500MOHM Inductor and Choke 71-LQP15MN3N5W02D
FIXED IND 3.5NH 170MA 500MOHM SM Product overview: LQP15MN3N5W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN3N5W02D can be used for catalog matching and distributor lookup.

FIXED IND 3.5NH 170MA 500MOHM SM Product overview: LQP15MN3N5W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN3N5W02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369958-LQP15MN3N5W02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369958-LQP15MN3N5W02D
Inductors, Coils, Chokes - Fixed Inductors 1369958-LQP15MN3N5W02D
Win Source Part Number: 1369958-LQP15MN3N5W0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP15 Package: Tape & Reel Product Status: Obsolete Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQP15MN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.05nH Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.018" (0.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3.5 nH Current Rating (Amps): 170 mA Shielding: Unshielded DC Resistance (DCR): 500mOhm Max Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369958-LQP15MN3N5W02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP15
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQP15MN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.05nH
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.018" (0.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 3.5 nH
Current Rating (Amps): 170 mA
Shielding: Unshielded
DC Resistance (DCR): 500mOhm Max
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Fixed Inductors - LQP15MN3N5W02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP15MN3N5W02D
Fixed Inductors LQP15MN3N5W02D
FIXED IND 3.5NH 170MA 500MOHM SM

FIXED IND 3.5NH 170MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP15MN3N5W02D 1369958-LQP15MN3N5W02D LQP15MN3N5W02D
Product Name 170MA 500MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Inductance Range 0.0035 microH 0.0035 microH 0.0035 microH
Q Factor 13 13
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers