FIXED IND 3.3NH 190MA 400MOHM SM Product overview: LQP15MN3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN3N3B02D can be used for catalog matching and distributor lookup.
FIXED IND 3.3NH 190MA 400MOHM SM
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP15MN3N3B02D | LQP15MN3N3B02D |
| Product Name | 190MA 400MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Thick Film |
| Core Material | Ferrite | Non-Magnetic |
| Inductance Range | 0.0033 microH | 0.0033 microH |