Murata Power Solutions Fixed Inductors - LQP15MN2N4W02D LQP15MN2N4W02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057359-LQP15MN2N4W0 2D Packaging: Reel - TR Current Rating: 220mA Inductance: 2.4nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.05nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057359-LQP15MN2N4W0 2D Packaging: Reel - TR Current Rating: 220mA Inductance: 2.4nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.05nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN2N4W02D
1057359-LQP15MN2N4W02D
Fixed Inductors - LQP15MN2N4W02D 1057359-LQP15MN2N4W02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057359-LQP15MN2N4W0 2D Packaging: Reel - TR Current Rating: 220mA Inductance: 2.4nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.05nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057359-LQP15MN2N4W02D
Packaging: Reel - TR
Current Rating: 220mA
Inductance: 2.4nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.05nH
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
220MA 300MOHM Inductor and Choke - 71-LQP15MN2N4W02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220MA 300MOHM Inductor and Choke
71-LQP15MN2N4W02D
220MA 300MOHM Inductor and Choke 71-LQP15MN2N4W02D
FIXED IND 2.4NH 220MA 300MOHM SM Product overview: LQP15MN2N4W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N4W02D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 220MA 300MOHM SM Product overview: LQP15MN2N4W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N4W02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057359-LQP15MN2N4W02D 71-LQP15MN2N4W02D
Product Name Fixed Inductors - LQP15MN2N4W02D 220MA 300MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
Inductance Range 0.0024 microH 0.0024 microH
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.0047uH 250MHz 1.5A Inductor and Choke - 71-0402HP-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details