9.1nH Unshielded Thick Film Inductor 250mA 650mOhm Max 0201 (0603 Metric)
9.1nH Unshielded Thick Film Inductor 250mA 650mOhm Max 0201 (0603 Metric)
9.1nH Unshielded Thick Film Inductor 250mA 650mOhm Max 0201 (0603 Metric)
Win Source Part Number: 1369601-LQP03TQ9N1H0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TQ
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 9.1 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 650mOhm Max
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 4.5GHz
Inductance Frequency - Test: 500 MHz
FIXED IND 9.1NH 250MA 650MOHM SM Product overview: LQP03TQ9N1H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ9N1H02D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-15006-6-ND | 1369601-LQP03TQ9N1H02D | 71-LQP03TQ9N1H02D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 250MA 650MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |