Murata Power Solutions Fixed Inductors LQP03TQ6N2H02D

Description
6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14998-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14998-1-ND
Fixed Inductors 490-14998-1-ND
6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14998-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14998-6-ND
Fixed Inductors 490-14998-6-ND
6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14998-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14998-2-ND
Fixed Inductors 490-14998-2-ND
6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Thick Film Inductor 300mA 550mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 6.2Nh, 0.3A, 0201, Multilayer; Inductance Murata - 57AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Nh, 0.3A, 0201, Multilayer; Inductance Murata
57AC7024
Inductor, 6.2Nh, 0.3A, 0201, Multilayer; Inductance Murata 57AC7024
INDUCTOR, 6.2NH, 0.3A, 0201, MULTILAYER; Inductance:6.2nH; Product Range:LQP03TQ_02 Series; DC Current Rating:300mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.55ohm; RoHS Compliant: Yes

INDUCTOR, 6.2NH, 0.3A, 0201, MULTILAYER; Inductance:6.2nH; Product Range:LQP03TQ_02 Series; DC Current Rating:300mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.55ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14998-1-ND 57AC7024
Product Name Fixed Inductors Inductor, 6.2Nh, 0.3A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-E22E-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details